Amphenol Corporation BNC JACK UG-261/U 031-15

Description
BNC JACK UG-261/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC JACK UG-261/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC JACK UG-261/U - 031-15 - Amphenol RF
Danbury, CT, USA
BNC JACK UG-261/U
031-15
BNC JACK UG-261/U 031-15
BNC JACK UG-261/U Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC JACK UG-261/U
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-15
BNC Connector 031-15
BNC Straight Jack Cable 50 Ohm

BNC Straight Jack Cable 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-15
Connectors 031-15
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 031-15 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-15
RF Coaxial Cable Mount Connector 031-15
UG-261/U BNC Straight Clamp Jack for RG-59 RG-62 RG-71 50 Ohm

UG-261/U BNC Straight Clamp Jack for RG-59 RG-62 RG-71 50 Ohm

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 031-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-15
Connectors RF - Miniature (BNC,TNC,SC) 031-15
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Coaxial Connector (RF) Assemblies - ARF2008-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2008-ND
Coaxial Connector (RF) Assemblies ARF2008-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-15
RF Connectors / Coaxial Connectors 031-15
RF Connectors / Coaxial Connectors STRT JCK 59 62 UG-89 UG-261/U

RF Connectors / Coaxial Connectors STRT JCK 59 62 UG-89 UG-261/U

Buy Now Datasheet
Rf/coaxial Bnc Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 39F066 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
39F066
Rf/coaxial Bnc Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 39F066
RF/COAXIAL BNC JACK STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL BNC JACK STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-15 031-15 031-15 031-15 ARF2008-ND 031-15 39F066
Product Name BNC JACK UG-261/U BNC Connector RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial Bnc Jack Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Frequency 0.000 to 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data