Amphenol Corporation RF Coaxial Cable Mount Connector 031-12

Description
UG-260/U BNC Straight Clamp Plug for RG-59 50 Ohm
Request a Quote Datasheet
Description
UG-260/U BNC Straight Clamp Plug for RG-59 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 031-12 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
031-12
RF Coaxial Cable Mount Connector 031-12
UG-260/U BNC Straight Clamp Plug for RG-59 50 Ohm

UG-260/U BNC Straight Clamp Plug for RG-59 50 Ohm

Supplier's Site
Swedesboro, NJ, United States
Connectors
031-12
Connectors 031-12
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-12
BNC Connector 031-12
BNC BNC CLMP M UG260

BNC BNC CLMP M UG260

Buy Now
RF Connectors / Coaxial Connectors - 031-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-12
RF Connectors / Coaxial Connectors 031-12
RF Connectors / Coaxial Connectors ST PLG 59 62 UG-260

RF Connectors / Coaxial Connectors ST PLG 59 62 UG-260

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, Clamp; Connector Type Amphenol Rf - 73K1425 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, Clamp; Connector Type Amphenol Rf
73K1425
Rf/coaxial, Bnc Jack, Straight, Clamp; Connector Type Amphenol Rf 73K1425
RF/COAXIAL, BNC JACK, STRAIGHT, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210, RG302; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-12 031-12 031-12 73K1425
Product Name RF Coaxial Cable Mount Connector Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, Clamp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details
Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - 7123295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details