4-hole Square Flange .120" Dia.
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Jack Solder Cup 50 Ohm 4-Hole Flange
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
CONN BNC RCPT STR 50 OHM SOLDER Product overview: 031-105 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-105 can be used for catalog matching and distributor lookup.
BNC Jack Solder Cup 50 Ohm Panel Mount
RF Connectors / Coaxial Connectors BNC ST JCK 4HF REC SOLDER
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-105 | 031-105 | ARF2034-ND | 437-031-105 | 031-105 | 031-105 | 73K1424 |
| Product Name | BNC RF Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Male / Plug | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | |||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole |