Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Jack Solder Cup 50 Ohm Bulkhead Isol
UG-657/U BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead
BNC PNL RECPT NICKEL PLT
BNC STRAIGHT JACK, ISOLATED, UG-657/U
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER UG-657/U
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-102 | 031-102 | 031-102 | Amphenol RF 031-102 | 031-102 | 39F073 | 031-102 |
| Product Name | BNC RF Connector | BNC Connector | RF Coaxial Bulkhead Connector | Connectors RF - Miniature (BNC,TNC,SC) | Rf/coaxial Bnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | |
| Connector Type | BNC | BNC | |||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | Straight | |||
| Termination | Solder |