Amphenol Corporation BNC RF Connector 031-10

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-10 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-10
BNC RF Connector 031-10
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Bulkhead Connector - 031-10 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-10
RF Coaxial Bulkhead Connector 031-10
BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

Supplier's Site
BNC Connector - 031-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-10
BNC Connector 031-10
BNC Jack Solder Cup 50 Ohm Bulkhead Isol

BNC Jack Solder Cup 50 Ohm Bulkhead Isol

Buy Now
Swedesboro, NJ, United States
Connectors
031-10
Connectors 031-10
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-10
BNC Connector 031-10
BNC FRT MT ISO BLKH RECEP

BNC FRT MT ISO BLKH RECEP

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-10
RF & Microwave 031-10
RF

RF

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-10
Connectors RF - Miniature (BNC,TNC,SC) 031-10
BNC BLKHD MT JACK, 50u SOLDER CONNECTOR-RF

BNC BLKHD MT JACK, 50u SOLDER CONNECTOR-RF

Buy Now
Coaxial Connectors - 1440910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440910
Coaxial Connectors 1440910
BNC Straight Jack Isolated Solder Cup

BNC Straight Jack Isolated Solder Cup

Supplier's Site
Coaxial Connectors - 2478699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2478699
Coaxial Connectors 2478699
RF Connector BNC Straight Receptacle Jac

RF Connector BNC Straight Receptacle Jac

Supplier's Site
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf - 38F1322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf
38F1322
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf 38F1322
CONNECTOR, BNC, BHD JACK, STR, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, BHD JACK, STR, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-10
RF Connectors / Coaxial Connectors 031-10
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED

RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-10 031-10 031-10 031-10 1440910 2478699 38F1322 031-10
Product Name BNC RF Connector RF Coaxial Bulkhead Connector BNC Connector Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connectors Coaxial Connectors Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data