Amphenol Corporation BNC RF Connector 031-10-RFX

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-10-RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-10-RFX
BNC RF Connector 031-10-RFX
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors - 2205449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205449
Coaxial Connectors 2205449
BNC Straight Jack, Isolated, Solder Cup,

BNC Straight Jack, Isolated, Solder Cup,

Supplier's Site
Coaxial Connectors - 2205450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2205450
Coaxial Connectors 2205450
BNC Straight Jack, Isolated, Solder Cup,

BNC Straight Jack, Isolated, Solder Cup,

Supplier's Site
RF Coaxial Bulkhead Connector - 031-10-RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
031-10-RFX
RF Coaxial Bulkhead Connector 031-10-RFX
BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

BNC Straight Jack Isolated Solder Cup 50 Ohm Bulkhead

Supplier's Site
BNC Connector - 031-10-RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-10-RFX
BNC Connector 031-10-RFX
BNC Jack Solder Cup 50 Ohm Bulkhead Isol

BNC Jack Solder Cup 50 Ohm Bulkhead Isol

Buy Now
Swedesboro, NJ, United States
RF & Microwave
031-10-RFX
RF & Microwave 031-10-RFX
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
031-10-RFX
Connectors 031-10-RFX
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-10-RFX
BNC Connector 031-10-RFX
BNC BNC ISO BULKH RCPT

BNC BNC ISO BULKH RCPT

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-10-RFX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-10-RFX
Connectors RF - Miniature (BNC,TNC,SC) 031-10-RFX
BNC STRAIGHT JACK, ISOLATED, S BNC ISO RECPT

BNC STRAIGHT JACK, ISOLATED, S BNC ISO RECPT

Buy Now
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf - 93F7577 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf
93F7577
Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf 93F7577
CONNECTOR, BNC, BHD JACK, STR, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

CONNECTOR, BNC, BHD JACK, STR, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-10-RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-10-RFX
RF Connectors / Coaxial Connectors 031-10-RFX
RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED

RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED

Buy Now Datasheet

Technical Specifications

  Amphenol RF RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-10-RFX 2205449 031-10-RFX 031-10-RFX 031-10-RFX 93F7577 031-10-RFX
Product Name BNC RF Connector Coaxial Connectors RF Coaxial Bulkhead Connector BNC Connector Connectors RF - Miniature (BNC,TNC,SC) Connector, Bnc, Bhd Jack, Str, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack Straight
Termination Solder
Unlock Full Specs
to access all available technical data