Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight Jack Isolated Solder Cup 75 Ohm Bulkhead
CONN BNC RCPT STR 75 OHM SOLDER Product overview: 031-10-75RFXG2 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-10-75RFXG2 can be used for catalog matching and distributor lookup.
BNC Jack Solder Cup 75 Ohm Bulkhead Isol
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors BNC BLKHD RECPT ISOLATED JACK
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-10-75RFXG2 | 031-10-75RFXG2 | 437-031-10-75RFXG2 | 031-10-75RFXG2 | ARFX1900-ND | 031-10-75RFXG2 | 19C3257 |
| Product Name | BNC RF Connector | RF Coaxial Bulkhead Connector | 75 OHM Electronic Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |||
| Mounting | Bulkhead | Panel Mount | Bulkhead - Front Mount |