Amphenol Corporation Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 0300611.7K98G100

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:20kohm; Product Range:03006 Series; Thermistor Mounting:SMD; Beta Value (K):3974K; Thermistor Case Style:SOD-80; Thermistor Terminals:SMD; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:20kohm; Product Range:03006 Series; Thermistor Mounting:SMD; Beta Value (K):3974K; Thermistor Case Style:SOD-80; Thermistor Terminals:SMD; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 07C7768 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
07C7768
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 07C7768
NTC THERMISTOR; Zero Power Resistance at 25°C:20kohm; Product Range:03006 Series; Thermistor Mounting:SMD; Beta Value (K):3974K; Thermistor Case Style:SOD-80; Thermistor Terminals:SMD; Operating Temperature Min:-50°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:20kohm; Product Range:03006 Series; Thermistor Mounting:SMD; Beta Value (K):3974K; Thermistor Case Style:SOD-80; Thermistor Terminals:SMD; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 07C7768
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details