Amphenol Corporation Contacts 015-2020-088K

Description
MIL-C 26482 & 83723 PIN 20 SIZE 20AWG C
Request a Quote
Description
MIL-C 26482 & 83723 PIN 20 SIZE 20AWG C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contacts - 015-2020-088K - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL-C 26482 & 83723 PIN 20 SIZE 20AWG C

MIL-C 26482 & 83723 PIN 20 SIZE 20AWG C

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Electrical Connectors
Product Number 015-2020-088K
Product Name Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22029-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details