SV Microwave, Inc. Coaxial Connector (RF) Accessories 012-80-487/020

Description
Connector Shroud For 3mm Connectors
Request a Quote Datasheet
Description
Connector Shroud For 3mm Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 012-80-487/020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
012-80-487/020-ND
Coaxial Connector (RF) Accessories 012-80-487/020-ND
Connector Shroud For 3mm Connectors

Connector Shroud For 3mm Connectors

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 012-80-487/020 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
012-80-487/020
Coaxial Connector (RF) Accessories 012-80-487/020
3MM MALE SOLDERLESS SHROUD, SB

3MM MALE SOLDERLESS SHROUD, SB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 012-80-487/020-ND 012-80-487/020
Product Name Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
RF Connectors - 1053403-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
2 suppliers
Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details