Amphenol Corporation Junction Systems 00111981202

Description
IN LINE JUNCTION WITH RESISTOR
Request a Quote
Description
IN LINE JUNCTION WITH RESISTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Junction Systems
00111981202
Junction Systems 00111981202
IN LINE JUNCTION WITH RESISTOR

IN LINE JUNCTION WITH RESISTOR

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 00111981202
Product Name Junction Systems
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 184937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.66 inch (220 mm)
Depth 4.21 inch (107 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers