N Type Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
UG-997A/U N-Type Right Angle Jack Solder Cup Panel Mount 50 Ohm
N-Type Right Angle Jack 50 Ohm 4-Hole Fl
RF Connectors / Coaxial Connectors N ANGLE PANEL RECEPT
UG-997A/U N-Type Panel Mount Right Angle Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 000-8975-ND | 000-8975 | 000-8975 | 000-8975 | 09J1454 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | N-Type Connector | RF Connectors / Coaxial Connectors | Ug-997A/u N-Type Panel Mount Right Angle Jack 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Rohs Compliant Amphenol Rf |
| Connector Type | Type N | ||||
| Geometry | Right Angle | Right Angle | Straight | Right Angle | |
| Mounting | Panel Mount, Right Angle | Flange Mount, 4-Hole |