Amphenol Corporation BNC RF Connector 000-86350

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 000-86350 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
000-86350
BNC RF Connector 000-86350
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1897-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1897-ND
Coaxial Connector (RF) Assemblies ARF1897-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 000-86350 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-86350
RF Coaxial Cable Mount Connector 000-86350
BNC Straight Clamp Jack for RG-188 Bulkhead 50 Ohm

BNC Straight Clamp Jack for RG-188 Bulkhead 50 Ohm

Supplier's Site
BNC Connector - 000-86350 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
000-86350
BNC Connector 000-86350
BNC Straight Jack Cable 50 Ohm Bulkhead

BNC Straight Jack Cable 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
000-86350
Connectors 000-86350
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
000-86350
RF & Microwave 000-86350
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 000-86350 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-86350
RF Connectors / Coaxial Connectors 000-86350
RF Connectors / Coaxial Connectors BLHD JCK RG316/174

RF Connectors / Coaxial Connectors BLHD JCK RG316/174

Buy Now
Rf/coaxial Bnc Bulkhead Jack 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 50F1606 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
50F1606
Rf/coaxial Bnc Bulkhead Jack 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 50F1606
RF/COAXIAL BNC BULKHEAD JACK 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316 RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 000-86350 ARF1897-ND 000-86350 000-86350 000-86350 50F1606
Product Name BNC RF Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf/coaxial Bnc Bulkhead Jack 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
Connector Type BNC BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Mounting Bulkhead Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1246825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details