Amphenol Corporation UG1033/U BNC 50ohm RG122 Clamp Plug 000-84975

Description
UG1033/U BNC 50ohm RG122 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
UG1033/U BNC 50ohm RG122 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UG1033/U BNC 50ohm RG122 Clamp Plug - 000-84975 - Amphenol RF
Danbury, CT, USA
UG1033/U BNC 50ohm RG122 Clamp Plug
000-84975
UG1033/U BNC 50ohm RG122 Clamp Plug 000-84975
UG1033/U BNC 50ohm RG122 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

UG1033/U BNC 50ohm RG122 Clamp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-84975 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-84975
RF Coaxial Cable Mount Connector 000-84975
UG-1033/U BNC Straight Clamp Plug for RG-122 50 Ohm

UG-1033/U BNC Straight Clamp Plug for RG-122 50 Ohm

Supplier's Site
Bnc Straight Clamp Plug For Rg-122, 50 Ohm / Individual Bag Amphenol Rf - 40M3617 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Clamp Plug For Rg-122, 50 Ohm / Individual Bag Amphenol Rf
40M3617
Bnc Straight Clamp Plug For Rg-122, 50 Ohm / Individual Bag Amphenol Rf 40M3617
BNC Straight Clamp Plug for RG-122, 50 Ohm / Individual Bag

BNC Straight Clamp Plug for RG-122, 50 Ohm / Individual Bag

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 000-84975 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-84975
RF Connectors / Coaxial Connectors 000-84975
RF Connectors / Coaxial Connectors 50 OHM CLAMP PLUG UG-1033/U

RF Connectors / Coaxial Connectors 50 OHM CLAMP PLUG UG-1033/U

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 000-84975 000-84975 40M3617 000-84975
Product Name UG1033/U BNC 50ohm RG122 Clamp Plug RF Coaxial Cable Mount Connector Bnc Straight Clamp Plug For Rg-122, 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Coaxial Adapters - 5463068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1051643-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details