Amphenol RF TNC PLUG FOR 58/U CABLE 000-79875

Description
TNC PLUG FOR 58/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC PLUG FOR 58/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC PLUG FOR 58/U CABLE - 000-79875 - Amphenol RF
Danbury, CT, USA
TNC PLUG FOR 58/U CABLE
000-79875
TNC PLUG FOR 58/U CABLE 000-79875
TNC PLUG FOR 58/U CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC PLUG FOR 58/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-79875 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-79875
RF Coaxial Cable Mount Connector 000-79875
TNC Straight Clamp Plug for RG-58 50 Ohm

TNC Straight Clamp Plug for RG-58 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1082-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1082-ND
Coaxial Connector (RF) Assemblies ARF1082-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 000-79875 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-79875
RF Connectors / Coaxial Connectors 000-79875
RF Connectors / Coaxial Connectors STRAIGHT CLAMP PLUG

RF Connectors / Coaxial Connectors STRAIGHT CLAMP PLUG

Buy Now Datasheet
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 08N4907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
08N4907
Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 08N4907
CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:4GHz; Product Range:- RoHS Compliant: Yes

CONNECTOR, TNC, PLUG, 50 OHM, CABLE; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58; Contact Material:Brass; Frequency Max:4GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 000-79875 000-79875 ARF1082-ND 000-79875 08N4907
Product Name TNC PLUG FOR 58/U CABLE RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Tnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type TNC TNC TNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Test Connector Adapters - 1122230 - RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
RF Connectors - 1060464-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details