TNC PLUG FOR 58/U CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
TNC Straight Clamp Plug for RG-58 50 Ohm
RF/COAXIAL TNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG142A; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC CLAMP PLUG RG-58
| Amphenol RF | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 000-79875-RFX | 000-79875-RFX | 000-79875-RFX | 93F1397 | 000-79875-RFX |
| Product Name | TNC PLUG FOR 58/U CABLE | RF Coaxial Cable Mount Connector | Connectors | Rf/coaxial Tnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | Straight |