Amphenol Corporation Rf/coaxial Adapter, Jack-Tnc Plug; Convert From Coax Type Amphenol Rf 000-79675

Description
RF/COAXIAL ADAPTER, JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Jack-Tnc Plug; Convert From Coax Type Amphenol Rf - 59K0522 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Jack-Tnc Plug; Convert From Coax Type Amphenol Rf
59K0522
Rf/coaxial Adapter, Jack-Tnc Plug; Convert From Coax Type Amphenol Rf 59K0522
RF/COAXIAL ADAPTER, JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, JACK-TNC PLUG; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 000-79675 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
000-79675
RF Adapters - Between Series 000-79675
RF Adapters - Between Series BNC JACK TO TNC PLUG

RF Adapters - Between Series BNC JACK TO TNC PLUG

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 59K0522 000-79675
Product Name Rf/coaxial Adapter, Jack-Tnc Plug; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Right Angle
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2826924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 6.000 GHz
View Details