Manufacturer: Amphenol RF Division
Win Source Part Number: 790477-000-7925-RFX
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Fastening Type: Threaded, Threaded
Frequency - Max: 500MHz
Mounting: Panel Mount
Impedance: Non-Constant
Mounting Feature: Bulkhead
Body Material: Brass
Style: Straight
Body Finish: Nickel
Convert From (Adapter End): Twinaxial Jack, Female Socket
Convert To (Adapter End): Twinaxial Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: Twinaxial to Twinaxial
Center Gender: Female to Female
Conversion Type: Same Series
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Family Name: Twinax
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Adapter Coaxial Connector Twinaxial Jack, Female Socket To Twinaxial Jack, Female Socket Non-Constant
RF Adapters - In Series BULKHEAD JACK/JACK ADAPTER
ADAPTER, COAXIAL, TWINAX JACK-JACK, BULKHEAD; Convert From Coax Type:Twinaxial; Convert From Gender:Jack; Convert To Coax Type:Twinaxial; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:- RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 790477-000-7925-RFX | 000-7925-RFX | ARFX2849-ND | 000-7925-RFX | 08N4906 |
| Product Name | Coaxial Connectors (RF) - Coaxial Connectors (RF) - Adapters - 000-7925-RFX | Connectors | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Adapter, Coaxial, Twinax Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf |
| Mounting | Panel Mount | Panel Mount | Bulkhead |