Adapter Coaxial Connector TNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm
RF Adapters - In Series R/A JACK TO PLUG
RF/COAXIAL ADAPTER, TNC JACK-TNC PLUG; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1884-ND | 000-79125 | 000-79125 | 77B6490 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | RF Adapters - In Series | Rf/coaxial Adapter, Tnc Jack-Tnc Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | TNC | TNC |