Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
BULKHEAD ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series BH ADAPT JACK/JACK
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1089-ND | 000-79100 | 59K0521 | 000-79100 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | Bulkhead Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | TNC | TNC |