TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Right Angle Clamp Plug for RG-58 50 Ohm
RF Connectors / Coaxial Connectors R/A TNC CLAMP PLUG
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1937-ND | 000-79075 | 000-79075 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | ||
| Geometry | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |