Amphenol Corporation Coaxial Connector (RF) Adapters 000-78800

Description
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote
Description
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF/coaxial adapter, N Plug-TNC Jack, is designed to convert from an N-type coaxial plug to a TNC-type coaxial jack. This straight adapter is suitable for applications requiring a transition between these two connector types. It operates with an impedance of 50 ohms, making it compatible with standard RF applications. The product is RoHS compliant, ensuring it meets environmental standards. This adapter provides flexibility for engineers needing to connect different series of coaxial cables in their projects.

Datasheet Summary
Powered by GS/AI

The RF/coaxial adapter, N Plug-TNC Jack, is designed to convert from an N-type coaxial plug to a TNC-type coaxial jack. This straight adapter is suitable for applications requiring a transition between these two connector types. It operates with an impedance of 50 ohms, making it compatible with standard RF applications. The product is RoHS compliant, ensuring it meets environmental standards. This adapter provides flexibility for engineers needing to connect different series of coaxial cables in their projects.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF1787-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1787-ND
Coaxial Connector (RF) Adapters ARF1787-ND
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
adapters - 000-78800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
000-78800
adapters 000-78800
N-Type Plug to TNC Jack

N-Type Plug to TNC Jack

Buy Now
Swedesboro, NJ, United States
Connectors
000-78800
Connectors 000-78800
RF Connector

RF Connector

Buy Now
Rf/coaxial Adapter, N Plug-Tnc Jack; Convert From Coax Type Amphenol Rf - 73K1482 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, N Plug-Tnc Jack; Convert From Coax Type Amphenol Rf
73K1482
Rf/coaxial Adapter, N Plug-Tnc Jack; Convert From Coax Type Amphenol Rf 73K1482
RF/COAXIAL ADAPTER, N PLUG-TNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, N PLUG-TNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 000-78800 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
000-78800
RF Adapters - Between Series 000-78800
RF Adapters - Between Series N PLG-TNC JCK

RF Adapters - Between Series N PLG-TNC JCK

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ARF1787-ND 000-78800 73K1482 000-78800
Product Name Coaxial Connector (RF) Adapters adapters Rf/coaxial Adapter, N Plug-Tnc Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type TNC; Type N TNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details