Amphenol Corporation BNC RF Connector 000-69475

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 000-69475 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
000-69475
BNC RF Connector 000-69475
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
000-69475
RF & Microwave 000-69475
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
000-69475
Connectors 000-69475
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
000-69475
BNC Connector 000-69475
BNC BNC M RG188 U IMPROVED

BNC BNC M RG188 U IMPROVED

Buy Now
RF Coaxial Cable Mount Connector - 000-69475 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-69475
RF Coaxial Cable Mount Connector 000-69475
BNC 50 ohm Cable Plugs

BNC 50 ohm Cable Plugs

Supplier's Site
Connectors RF - Miniature (BNC,TNC,SC) - 000-69475 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
000-69475
Connectors RF - Miniature (BNC,TNC,SC) 000-69475
BNC (M) FOR RG188/U IMPROVED

BNC (M) FOR RG188/U IMPROVED

Buy Now
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 40F6325 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
40F6325
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 40F6325
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 000-69475 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-69475
RF Connectors / Coaxial Connectors 000-69475
RF Connectors / Coaxial Connectors PLUG

RF Connectors / Coaxial Connectors PLUG

Buy Now

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 000-69475 000-69475 000-69475 000-69475 40F6325 000-69475
Product Name BNC RF Connector RF & Microwave RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data