Manufacturer: Amphenol-RF Division
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226098-000-68175-10
Packaging: Bulk
Termination: Crimp
Contact Material: Brass
Voltage Rating: 500 V
Gender: Male
Length: 28.2 mm
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethyl
Body Material: Brass
Body Plating: Nickel
Frequency: 4 Hz
Resistance: 50 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 165 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226098-000-68175-1005 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 000-68175-1005 |