Amphenol Corporation Coaxial Connector (RF) Assemblies 000-68175-1004

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1828-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1828-ND
Coaxial Connector (RF) Assemblies ARF1828-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 000-68175-1004 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-68175-1004
RF Coaxial Cable Mount Connector 000-68175-1004
BNC Straight Crimp Plug for RG-62 50 Ohm

BNC Straight Crimp Plug for RG-62 50 Ohm

Supplier's Site
Bnc Bnc Cr Plug Rg62 U Rohs Compliant Amphenol Rf - 88X5255 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Bnc Cr Plug Rg62 U Rohs Compliant Amphenol Rf
88X5255
Bnc Bnc Cr Plug Rg62 U Rohs Compliant Amphenol Rf 88X5255
BNC BNC CR PLUG RG62 U ROHS COMPLIANT: YES

BNC BNC CR PLUG RG62 U ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 000-68175-1004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-68175-1004
RF Connectors / Coaxial Connectors 000-68175-1004
RF Connectors / Coaxial Connectors 3PC PLUG RG59

RF Connectors / Coaxial Connectors 3PC PLUG RG59

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF1828-ND 000-68175-1004 88X5255 000-68175-1004
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Bnc Bnc Cr Plug Rg62 U Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details
Coaxial Connector (RF) Accessories - 1056728-1 - ODG (Origin Data Global)
Specs
Connector Type SMP
View Details
2 suppliers
Coaxial Adapters - 8194213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCT-MCB-RG142-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details