Amphenol RF BNC 75ohm RG11 Plug 000-6775-75

Description
BNC 75ohm RG11 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm RG11 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm RG11 Plug - 000-6775-75 - Amphenol RF
Danbury, CT, USA
BNC 75ohm RG11 Plug
000-6775-75
BNC 75ohm RG11 Plug 000-6775-75
BNC 75ohm RG11 Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm RG11 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-6775-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-6775-75
RF Coaxial Cable Mount Connector 000-6775-75
BNC Straight Clamp Plug for RG-8 Cable 75 Ohm

BNC Straight Clamp Plug for RG-8 Cable 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1802-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1802-ND
Coaxial Connector (RF) Assemblies ARF1802-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 000-6775-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-6775-75
RF Connectors / Coaxial Connectors 000-6775-75
RF Connectors / Coaxial Connectors STRT CLMP PLG 75 OHM

RF Connectors / Coaxial Connectors STRT CLMP PLG 75 OHM

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-6775-75 000-6775-75 ARF1802-ND 000-6775-75
Product Name BNC 75ohm RG11 Plug RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1045351-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details