Amphenol Corporation Twinax RF Connector 000-6225

Description
TWINAX RECEPTACLE PANEL MTG Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TWINAX RECEPTACLE PANEL MTG Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
Twinax RF Connector
000-6225
Twinax RF Connector 000-6225
TWINAX RECEPTACLE PANEL MTG Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TWINAX RECEPTACLE PANEL MTG
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 000-6225-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
000-6225-ND
Coaxial Connector (RF) Assemblies 000-6225-ND
Twinaxial Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Twinaxial Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
Twinax - 000-6225 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Twinax
000-6225
Twinax 000-6225
Twinax Straight Jack Non-Constant 4-Hol

Twinax Straight Jack Non-Constant 4-Hol

Buy Now
Swedesboro, NJ, United States
Connectors
000-6225
Connectors 000-6225
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 000-6225 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-6225
RF Connectors / Coaxial Connectors 000-6225
RF Connectors / Coaxial Connectors TWINAX ST JCK 4HF

RF Connectors / Coaxial Connectors TWINAX ST JCK 4HF

Buy Now Datasheet
Ug-422/u Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag Amphenol Rf - 68R0409 - Newark, An Avnet Company
Chicago, IL, United States
Ug-422/u Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag Amphenol Rf
68R0409
Ug-422/u Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag Amphenol Rf 68R0409
UG-422/U Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag

UG-422/U Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 000-6225 000-6225-ND 000-6225 000-6225 68R0409
Product Name Twinax RF Connector Coaxial Connector (RF) Assemblies Twinax RF Connectors / Coaxial Connectors Ug-422/u Twinax Panel Mount Jack 4-Hole Flange Solder Cup Non-Constant Impedance / Individual Bag Amphenol Rf
Connector Type Twinax Twinax
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax Connectors - 1052566-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details