BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
UG-625/U BNC Straight Jack Solder Cup Bulkhead 50 Ohm
BNC Jack Solder Cup 50 Ohm Bulkhead
RF/COAXIAL BNC BULKHEAD RECEPTACLE STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC FRONT MOUNT REC UG-625/U
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF1890-ND | 000-5575 | 000-5575 | 73K1471 | 000-5575 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | BNC Connector | Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | |||
| Mounting | Panel Mount | Bulkhead - Front Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |