Triax RG59 Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Triax Straight Clamp Plug for Essex 21-527 50 Ohm
RF Connector Triax Straight Clamp Plug 5
RF Connectors / Coaxial Connectors TRIAX CONN 0-500MHz 50ohms
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 000-53100 | 000-53100-ND | 000-53100 | 000-53100 | 000-53100 |
| Product Name | Triax RG59 Plug | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Triax | RF Connectors / Coaxial Connectors |
| Connector Type | Triax | Triax | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight |