N-Type Straight Plug 50 Ohm 4-Hole Flan
N-Type Straight Plug Solder Cup Panel Mount 50 Ohm
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors 4H FLANGE JCK S/CUP
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 000-49000 | 000-49000 | ARF2022-ND | 000-49000 |
| Product Name | N-Type Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | ||
| Termination | Solder Cup | |||
| Connector Type | Type N |