Type N 4-Hole Flange Panel Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N-Type Straight Plug 50 Ohm 4-Hole Flan
N-Type Straight Plug Solder Cup Panel Mount 50 Ohm
N Type Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors 4-Hole Flange Panel Plug 50 OHM
| Amphenol RF | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 000-49000-SRFX | 000-49000-SRFX | 000-49000-SRFX | ARF3469-ND | 000-49000-SRFX |
| Product Name | Type N 4-Hole Flange Panel Plug | N-Type Connector | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Panel Mount | Panel Mount | Flange Mount, 4-Hole | ||
| Geometry | Straight | Straight |