Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
ADAPTER, COAXIAL, BNC JACK-JACK, BULKHEAD; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - In Series JACK-JACK BH ADAPTER
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2030-ND | 000-4525 | 40M3614 | 000-4525 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | Adapter, Coaxial, Bnc Jack-Jack, Bulkhead; Convert From Coax Type Amphenol Rf | RF Adapters - In Series |
| Connector Type | BNC | BNC |