Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket 50Ohm
RF Adapters - Between Series N PLUG TO UHF JACK ADAPTER, 50 OHM
RF/COAXIAL ADAPTER, UHF JACK-PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1107-ND | 000-4400 | 000-4400 | 73K1463 |
| Product Name | Coaxial Connector (RF) Adapters | N-Type Connector | RF Adapters - Between Series | Rf/coaxial Adapter, Uhf Jack-Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N; UHF | UHF |