TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
TNC Straight Crimp Plug for RG-58 RG-141 50 Ohm
RF Connector TNC Straight Crimp Plug RG
RF Connectors / Coaxial Connectors STRT PLG 58/141 Ni
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1081-ND | 000-36825 | 000-36825 | 000-36825 | 50F2467 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | TNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |