Amphenol Corporation Connectors RF - Miniature (BNC,TNC,SC) 000-36775

Description
BNC STRAIGHT CRIMP PLUG FOR RG
Request a Quote Datasheet
Description
BNC STRAIGHT CRIMP PLUG FOR RG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - 000-36775 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
000-36775
Connectors RF - Miniature (BNC,TNC,SC) 000-36775
BNC STRAIGHT CRIMP PLUG FOR RG

BNC STRAIGHT CRIMP PLUG FOR RG

Buy Now
RF Coaxial Cable Mount Connector - 000-36775 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-36775
RF Coaxial Cable Mount Connector 000-36775
BNC Plug Quick Crimp for RG58 and 141/U.

BNC Plug Quick Crimp for RG58 and 141/U.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1909-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1909-ND
Coaxial Connector (RF) Assemblies ARF1909-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
000-36775
Connectors 000-36775
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - 000-36775 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
000-36775
Coaxial Connector (RF) Assemblies 000-36775
CONN BNC PLUG STR 50 OHM CRIMP

CONN BNC PLUG STR 50 OHM CRIMP

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 000-36775 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-36775
RF Connectors / Coaxial Connectors 000-36775
RF Connectors / Coaxial Connectors 3PC PLUG RG58

RF Connectors / Coaxial Connectors 3PC PLUG RG58

Buy Now
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf - 39F1072 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf
39F1072
Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf 39F1072
RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD DigiKey Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 000-36775 000-36775 ARF1909-ND 000-36775 000-36775 000-36775 39F1072
Product Name Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data