Amphenol RF Coaxial Connector (RF) Terminators 000-35650-75

Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - ARF1079-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ARF1079-ND
Coaxial Connector (RF) Terminators ARF1079-ND
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Buy Now Datasheet
Coaxial Connector (RF) Terminators - 000-35650-75 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
000-35650-75
Coaxial Connector (RF) Terminators 000-35650-75
CONN TERMINATOR PLUG BNC 75OHM

CONN TERMINATOR PLUG BNC 75OHM

Supplier's Site Datasheet
BNC Connector - 000-35650-75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
000-35650-75
BNC Connector 000-35650-75
BNC Terminator Plug

BNC Terminator Plug

Buy Now
Swedesboro, NJ, United States
Connectors
000-35650-75
Connectors 000-35650-75
RF Connector

RF Connector

Buy Now

Technical Specifications

  DigiKey ODG (Origin Data Global) Powell Electronics, Inc. Powell Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF1079-ND 000-35650-75 000-35650-75 000-35650-75
Product Name Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators BNC Connector Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 8194162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details