Amphenol Corporation BNC Connector 000-35650-51

Description
BNC Terminator Plug
Request a Quote Datasheet
Description
BNC Terminator Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 000-35650-51 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
000-35650-51
BNC Connector 000-35650-51
BNC Terminator Plug

BNC Terminator Plug

Buy Now
Swedesboro, NJ, United States
Connectors
000-35650-51
Connectors 000-35650-51
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Terminators - ARF1078-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
ARF1078-ND
Coaxial Connector (RF) Terminators ARF1078-ND
Terminator Coax Connector Plug, Male Pin BNC 51 Ohms

Terminator Coax Connector Plug, Male Pin BNC 51 Ohms

Buy Now Datasheet
Coaxial Connector (RF) Terminators - 000-35650-51 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
000-35650-51
Coaxial Connector (RF) Terminators 000-35650-51
CONN TERMINATOR PLUG BNC 51OHM

CONN TERMINATOR PLUG BNC 51OHM

Supplier's Site Datasheet
Cap & Chain, 50 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf - 73K1454 - Newark, An Avnet Company
Chicago, IL, United States
Cap & Chain, 50 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf
73K1454
Cap & Chain, 50 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf 73K1454
CAP & CHAIN, 50 OHM BNC COAXIAL CONNECTOR; Connector Type:BNC Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Gender:PlugRoHS Compliant: Yes

CAP & CHAIN, 50 OHM BNC COAXIAL CONNECTOR; Connector Type:BNC Coaxial; Connector Body Style:-; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 000-35650-51 000-35650-51 ARF1078-ND 000-35650-51 73K1454
Product Name BNC Connector Connectors Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators Cap & Chain, 50 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf
Termination BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 6408185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
MMCX (F) St. Connector for RG316 Cable - ET-MMFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FL2G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax Connectors - 1-1337485-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
5 suppliers