Amphenol Corporation RF Coaxial Bulkhead Connector 000-34475-1003

Description
Triax Straight Jack Solder Cup Bulkhead
Request a Quote Datasheet
Description
Triax Straight Jack Solder Cup Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Bulkhead Connector - 000-34475-1003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Bulkhead Connector
000-34475-1003
RF Coaxial Bulkhead Connector 000-34475-1003
Triax Straight Jack Solder Cup Bulkhead

Triax Straight Jack Solder Cup Bulkhead

Supplier's Site
Coaxial Connector (RF) Assemblies - 000-34475-1003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
000-34475-1003-ND
Coaxial Connector (RF) Assemblies 000-34475-1003-ND
Triaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

Triaxial Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup

Buy Now Datasheet
Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag Amphenol Rf - 67R3767 - Newark, An Avnet Company
Chicago, IL, United States
Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag Amphenol Rf
67R3767
Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag Amphenol Rf 67R3767
Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag

Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 000-34475-1003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-34475-1003
RF Connectors / Coaxial Connectors 000-34475-1003
RF Connectors / Coaxial Connectors TRIAXIAL RECEPTACLE

RF Connectors / Coaxial Connectors TRIAXIAL RECEPTACLE

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 000-34475-1003 000-34475-1003-ND 67R3767 000-34475-1003
Product Name RF Coaxial Bulkhead Connector Coaxial Connector (RF) Assemblies Triax Straight Jack Solder Cup Bulkhead Non-Constant Impedance / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Test Connector Adapters - 1122230 - RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Gender Female / Jack
Frequency 2.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details