Triax Bulkhead Receptacle withGround Tab
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Triax Straight Jack Solder Cup Bulkhead 50 Ohm
Triaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors TRIAX BULKHEAD JACK SOLDER CUP GRND TAB
CONNECTOR, TRIAX, RCPT, 50 OHM, PANEL; Connector Type:Triaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:300MHz RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 000-34450 | 000-34450 | 000-34450-ND | 000-34450 | 08N4893 |
| Product Name | Triax RF Connector | RF Coaxial Bulkhead Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connector, Triax, Rcpt, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Connector Type | Triax | Triax | Triax | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Bulkhead Jack | |
| Mounting | Bulkhead | Panel Mount | Bulkhead - Rear Mount |