Amphenol RF RF Coaxial Cable Mount Connector 000-34400-1003

Description
Triax Straight Clamp Jack
Request a Quote
Description
Triax Straight Clamp Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 000-34400-1003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-34400-1003
RF Coaxial Cable Mount Connector 000-34400-1003
Triax Straight Clamp Jack

Triax Straight Clamp Jack

Supplier's Site
RF Connectors / Coaxial Connectors - 000-34400-1003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-34400-1003
RF Connectors / Coaxial Connectors 000-34400-1003
RF Connectors / Coaxial Connectors ASSEMBLY

RF Connectors / Coaxial Connectors ASSEMBLY

Buy Now

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 000-34400-1003 000-34400-1003
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCT-MCB-R1000-1 - kTB Solutions
Specs
Connector Type TNC
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details