Amphenol Corporation Triax Cap And Chain / Individual Bag Amphenol Rf 000-34275

Description
Triax Cap and Chain / Individual Bag
Description
Triax Cap and Chain / Individual Bag

Suppliers

Company
Product
Description
Supplier Links
Triax Cap And Chain / Individual Bag Amphenol Rf - 67R3766 - Newark, An Avnet Company
Chicago, IL, United States
Triax Cap And Chain / Individual Bag Amphenol Rf
67R3766
Triax Cap And Chain / Individual Bag Amphenol Rf 67R3766
Triax Cap and Chain / Individual Bag

Triax Cap and Chain / Individual Bag

Supplier's Site
Coaxial Connector (RF) Accessories - 000-34275 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
000-34275
Coaxial Connector (RF) Accessories 000-34275
CONN CAP COVER DUST FOR TRIAX

CONN CAP COVER DUST FOR TRIAX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 67R3766 000-34275
Product Name Triax Cap And Chain / Individual Bag Amphenol Rf Coaxial Connector (RF) Accessories
Connector Type Triax
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details