Amphenol Corporation Connectors 000-2900

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
000-2900
Connectors 000-2900
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
000-2900
RF & Microwave 000-2900
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - ARF1105-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF1105-ND
Coaxial Connector (RF) Adapters ARF1105-ND
Adapter Coaxial Connector BNC Plug, Male Pin To UHF Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To UHF Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coaxial Adapter, Bnc Plug-Uhf Jack; Convert From Coax Type Amphenol Rf - 73K1423 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Bnc Plug-Uhf Jack; Convert From Coax Type Amphenol Rf
73K1423
Rf/coaxial Adapter, Bnc Plug-Uhf Jack; Convert From Coax Type Amphenol Rf 73K1423
RF/COAXIAL ADAPTER, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, BNC PLUG-UHF JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 000-2900 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
000-2900
RF Adapters - Between Series 000-2900
RF Adapters - Between Series BNC PLUG TO UHF JACK ADAPTER, 50 OHM

RF Adapters - Between Series BNC PLUG TO UHF JACK ADAPTER, 50 OHM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 000-2900 ARF1105-ND 73K1423 000-2900
Product Name Connectors Coaxial Connector (RF) Adapters Rf/coaxial Adapter, Bnc Plug-Uhf Jack; Convert From Coax Type Amphenol Rf RF Adapters - Between Series
Connector Type BNC; UHF BNC; UHF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
RF Connectors - 1059590-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 1406153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details