Amphenol RF MHV RG140, 210 Panel Jack 000-28175

Description
MHV RG140, 210 Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV RG140, 210 Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RG140, 210 Panel Jack - 000-28175 - Amphenol RF
Danbury, CT, USA
MHV RG140, 210 Panel Jack
000-28175
MHV RG140, 210 Panel Jack 000-28175
MHV RG140, 210 Panel Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV RG140, 210 Panel Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-28175 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-28175
RF Coaxial Cable Mount Connector 000-28175
UG-961A/U MHV Straight Clamp Jack for RG-59 RG-62 Panel Mount

UG-961A/U MHV Straight Clamp Jack for RG-59 RG-62 Panel Mount

Supplier's Site
Coaxial Connectors (RF) - 000-28175 - 793136-000-28175 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 000-28175
793136-000-28175
Coaxial Connectors (RF) - 000-28175 793136-000-28175
Manufacturer: Amphenol RF Division Win Source Part Number: 793136-000-28175 Packaging: Bulk Operating Temperature Range: -65°C ~ 165°C Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: MHV Voltage Rating: 5000V Ingress Protection: Weatherproof Frequency - Max: 50Ghz Housing Color: Silver Mounting: Panel Mount Impedance: Non-Constant Mounting Feature: Flange Body Material: Brass Shield Termination: Clamp Cable Group: RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 5 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket Family Name: 000-28175 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793136-000-28175
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: MHV
Voltage Rating: 5000V
Ingress Protection: Weatherproof
Frequency - Max: 50Ghz
Housing Color: Silver
Mounting: Panel Mount
Impedance: Non-Constant
Mounting Feature: Flange
Body Material: Brass
Shield Termination: Clamp
Cable Group: RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 5 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket
Family Name: 000-28175
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-000-28175
Electronic Connector 437-000-28175
CONN MHV JACK STR SOLDER Product overview: 000-28175 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-28175 can be used for catalog matching and distributor lookup.

CONN MHV JACK STR SOLDER Product overview: 000-28175 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-28175 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2052-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2052-ND
Coaxial Connector (RF) Assemblies ARF2052-ND
MHV Connector Jack, Female Socket Non-Constant Panel Mount Solder

MHV Connector Jack, Female Socket Non-Constant Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 000-28175 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-28175
RF Connectors / Coaxial Connectors 000-28175
RF Connectors / Coaxial Connectors MHV ST JACK 4 HOLE FLANGE UG-961A/U

RF Connectors / Coaxial Connectors MHV ST JACK 4 HOLE FLANGE UG-961A/U

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-28175 000-28175 793136-000-28175 437-000-28175 ARF2052-ND 000-28175
Product Name MHV RG140, 210 Panel Jack RF Coaxial Cable Mount Connector Coaxial Connectors (RF) - 000-28175 Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type MHV MHV
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data