Amphenol RF MHV RG59, 62, 71, 140, 210 Cable Plug 000-28100

Description
MHV RG59, 62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV RG59, 62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RG59, 62, 71, 140, 210 Cable Plug - 000-28100 - Amphenol RF
Danbury, CT, USA
MHV RG59, 62, 71, 140, 210 Cable Plug
000-28100
MHV RG59, 62, 71, 140, 210 Cable Plug 000-28100
MHV RG59, 62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV RG59, 62, 71, 140, 210 Cable Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Cable Mount Connector - 000-28100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-28100
RF Coaxial Cable Mount Connector 000-28100
MHV Right Angle Clamp Plug for RG-59 RG-62

MHV Right Angle Clamp Plug for RG-59 RG-62

Supplier's Site
Swedesboro, NJ, United States
Connectors
000-28100
Connectors 000-28100
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2051-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2051-ND
Coaxial Connector (RF) Assemblies ARF2051-ND
MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connector, Mhv, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 08N4887 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mhv, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
08N4887
Connector, Mhv, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 08N4887
CONNECTOR, MHV, PLUG, 50 OHM, CABLE; Connector Type:MHV Coaxial; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:50MHz RoHS Compliant: Yes

CONNECTOR, MHV, PLUG, 50 OHM, CABLE; Connector Type:MHV Coaxial; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Contact Plating:Silver Plated Contacts; Frequency Max:50MHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 000-28100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-28100
RF Connectors / Coaxial Connectors 000-28100
RF Connectors / Coaxial Connectors MHV RA PLG STD CBL

RF Connectors / Coaxial Connectors MHV RA PLG STD CBL

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 000-28100 000-28100 000-28100 ARF2051-ND 08N4887 000-28100
Product Name MHV RG59, 62, 71, 140, 210 Cable Plug RF Coaxial Cable Mount Connector Connectors Coaxial Connector (RF) Assemblies Connector, Mhv, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MHV MHV MHV
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1246803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight; Straight
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details