Amphenol Corporation MHV RG59,62, 71, 140, 210 Cable Plug 000-28000

Description
MHV RG59,62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV RG59,62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RG59,62, 71, 140, 210 Cable Plug - 000-28000 - Amphenol RF
Danbury, CT, USA
MHV RG59,62, 71, 140, 210 Cable Plug
000-28000
MHV RG59,62, 71, 140, 210 Cable Plug 000-28000
MHV RG59,62, 71, 140, 210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV RG59,62, 71, 140, 210 Cable Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-000-28000
50 OHM Electronic Connector 437-000-28000
CONN MHV PLUG STR 50 OHM SOLDER Product overview: 000-28000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-28000 can be used for catalog matching and distributor lookup.

CONN MHV PLUG STR 50 OHM SOLDER Product overview: 000-28000 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-28000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 000-28000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
000-28000
Connectors RF - Miniature (BNC,TNC,SC) 000-28000
MHV STRAIGHT CLAMP PLUG FOR RG UG-932/U

MHV STRAIGHT CLAMP PLUG FOR RG UG-932/U

Buy Now
RF Coaxial Cable Mount Connector - 000-28000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-28000
RF Coaxial Cable Mount Connector 000-28000
MHV Connectors Straight Plug

MHV Connectors Straight Plug

Supplier's Site
Coaxial Connectors - 2530054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530054
Coaxial Connectors 2530054
Amphenol RF 000-28000 RF Connector

Amphenol RF 000-28000 RF Connector

Supplier's Site
Swedesboro, NJ, United States
MHV Straight Cable Plug Non-Constant Ohm

MHV Straight Cable Plug Non-Constant Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
000-28000
Connectors 000-28000
RF Connector

RF Connector

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - 1217976-000-28000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1217976-000-28000
Connectors, Interconnects - Coaxial Connectors (RF) 1217976-000-28000
Win Source Part Number: 1217976-000-28000 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Plug, Male Pin Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Solder Connector Style: MHV Ingress Protection: Weatherproof Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Brass Shield Termination: Clamp Cable Group: RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 6 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket, 1 Washer Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 28000; 28000.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: ARF1659 Base Product Number: 000-28

Win Source Part Number: 1217976-000-28000
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Plug, Male Pin
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Solder
Connector Style: MHV
Ingress Protection: Weatherproof
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Clamp
Cable Group: RG-59, 59B, 62, 140, 210, Belden 8241, 8263, 8279, 9209
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Braid Clamp, 1 Clamp, 1 Contact, 1 Gasket, 1 Washer
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 28000; 28000.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: ARF1659
Base Product Number: 000-28

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF1659-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1659-ND
Coaxial Connector (RF) Assemblies ARF1659-ND
MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Rf Coaxial, Mhv, Straight Plug, 50Ohm; Connector Type Amphenol Rf - 39F1322 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mhv, Straight Plug, 50Ohm; Connector Type Amphenol Rf
39F1322
Rf Coaxial, Mhv, Straight Plug, 50Ohm; Connector Type Amphenol Rf 39F1322
RF COAXIAL, MHV, STRAIGHT PLUG, 50OHM; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

RF COAXIAL, MHV, STRAIGHT PLUG, 50OHM; Connector Type:MHV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 000-28000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-28000
RF Connectors / Coaxial Connectors 000-28000
RF Connectors / Coaxial Connectors MHV PLUG UG-932/U

RF Connectors / Coaxial Connectors MHV PLUG UG-932/U

Buy Now Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-28000 437-000-28000 000-28000 000-28000 2530054 000-28000 1217976-000-28000 ARF1659-ND 39F1322 000-28000
Product Name MHV RG59,62, 71, 140, 210 Cable Plug 50 OHM Electronic Connector Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Coaxial Connectors MHV Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Rf Coaxial, Mhv, Straight Plug, 50Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type MHV MHV MHV
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data