Amphenol RF MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug 000-27975

Description
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug - 000-27975 - Amphenol RF
Danbury, CT, USA
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug
000-27975
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug 000-27975
MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-27975 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-27975
RF Coaxial Cable Mount Connector 000-27975
UG-932A/U MHV Straight Clamp Plug for RG-59 RG-62

UG-932A/U MHV Straight Clamp Plug for RG-59 RG-62

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
000-27975
RF & Microwave 000-27975
RF

RF

Buy Now
Swedesboro, NJ, United States
MHV Straight Cable Plug Non-Constant Ohm

MHV Straight Cable Plug Non-Constant Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF2036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2036-ND
Coaxial Connector (RF) Assemblies ARF2036-ND
MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

MHV Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 000-27975 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-27975
RF Connectors / Coaxial Connectors 000-27975
RF Connectors / Coaxial Connectors MHV CLAMP PLUG RG-59 UG-932A/U

RF Connectors / Coaxial Connectors MHV CLAMP PLUG RG-59 UG-932A/U

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-27975 000-27975 000-27975 ARF2036-ND 000-27975
Product Name MHV(M) UG 932A/U RG59,62,71,140,210 Cable Plug RF Coaxial Cable Mount Connector RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type MHV MHV
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Connector (RF) Adapters - 1-1337571-0-ND - DigiKey
Specs
Connector Type BNC; UHF
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Coaxial Adapters - 139951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details