Amphenol Corporation MHV RF Connector 000-27025

Description
MHV Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
MHV Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHV RF Connector - 000-27025 - Amphenol RF
Danbury, CT, USA
MHV RF Connector
000-27025
MHV RF Connector 000-27025
MHV Bulkhead Receptacle Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

MHV Bulkhead Receptacle
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1024282-000-27025 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1024282-000-27025
Connectors, Interconnects - Coaxial Connectors (RF) 1024282-000-27025
Win Source Part Number: 1024282-000-27025 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Bayonet Lock Package: Bulk Contact Termination: Turret Connector Style: MHV Ingress Protection: Weatherproof Housing Color: Silver Number of Ports: 1 Standard Package: 25 Impedance: Non-Constant Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Silver Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol RF Other Names: 27025,ARF2007 Base Product Number: 000-27

Win Source Part Number: 1024282-000-27025
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Fastening Type: Bayonet Lock
Package: Bulk
Contact Termination: Turret
Connector Style: MHV
Ingress Protection: Weatherproof
Housing Color: Silver
Number of Ports: 1
Standard Package: 25
Impedance: Non-Constant
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Silver
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol RF
Other Names: 27025,ARF2007
Base Product Number: 000-27

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-000-27025
Electronic Connector 437-000-27025
CONN MHV RCPT STR TURRET Product overview: 000-27025 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-27025 can be used for catalog matching and distributor lookup.

CONN MHV RCPT STR TURRET Product overview: 000-27025 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-000-27025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors
000-27025
Connectors 000-27025
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2007-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2007-ND
Coaxial Connector (RF) Assemblies ARF2007-ND
MHV Connector Receptacle, Female Socket Non-Constant Panel Mount Turret

MHV Connector Receptacle, Female Socket Non-Constant Panel Mount Turret

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 000-27025 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
000-27025
RF Coaxial Panel Mount Connector 000-27025
MHV Straight Jack Round Post Bulkhead

MHV Straight Jack Round Post Bulkhead

Supplier's Site
RF Connectors / Coaxial Connectors - 000-27025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-27025
RF Connectors / Coaxial Connectors 000-27025
RF Connectors / Coaxial Connectors MHV RECEPTACLE

RF Connectors / Coaxial Connectors MHV RECEPTACLE

Buy Now Datasheet
Rf Coaxial, Mhv, Straight Jack; Connector Type Amphenol Rf - 39F3335 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mhv, Straight Jack; Connector Type Amphenol Rf
39F3335
Rf Coaxial, Mhv, Straight Jack; Connector Type Amphenol Rf 39F3335
RF COAXIAL, MHV, STRAIGHT JACK; Connector Type:MHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:50MHz RoHS Compliant: Yes

RF COAXIAL, MHV, STRAIGHT JACK; Connector Type:MHV Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-27025 1024282-000-27025 437-000-27025 000-27025 ARF2007-ND 000-27025 000-27025 39F3335
Product Name MHV RF Connector Connectors, Interconnects - Coaxial Connectors (RF) Electronic Connector Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Mhv, Straight Jack; Connector Type Amphenol Rf
Connector Type MHV MHV MHV
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Bulkhead Jack
Unlock Full Specs
to access all available technical data