MHV Panel Receptacle
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MHV Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
Amphenol RF 000-27000 RF Connector
UG-931/U MHV Straight Jack Solder Cup Panel Mount
RF/COAXIAL, MHV JACK, STRAIGHT, SOLDER; Connector Type:MHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:50GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MHV RECEPTACLE UG-931/U
| Amphenol RF | DigiKey | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 000-27000 | ARF1906-ND | 2530053 | 000-27000 | 73K1420 | 000-27000 |
| Product Name | MHV RF Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Coaxial Panel Mount Connector | Rf/coaxial, Mhv Jack, Straight, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | MHV | MHV | MHV | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | Straight; Straight Jack | Straight |