N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N-Type Right Angle Clamp Plug for RG-58 50 Ohm
RF Connectors / Coaxial Connectors N-PLUG
N-Type Right Angle Clamp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 000-18750-ND | 000-18750 | 000-18750 | 08N4884 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | N-Type Right Angle Clamp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | Type N | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle |