Amphenol RF BNC 50ohm RG180 Clamp Plug 000-16300

Description
BNC 50ohm RG180 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 50ohm RG180 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 50ohm RG180 Clamp Plug - 000-16300 - Amphenol RF
Danbury, CT, USA
BNC 50ohm RG180 Clamp Plug
000-16300
BNC 50ohm RG180 Clamp Plug 000-16300
BNC 50ohm RG180 Clamp Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 50ohm RG180 Clamp Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 000-16300 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
000-16300
RF Coaxial Cable Mount Connector 000-16300
BNC Straight Clamp Plug for RG-180B 50 Ohm

BNC Straight Clamp Plug for RG-180B 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - 000-16300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
000-16300-ND
Coaxial Connector (RF) Assemblies 000-16300-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 000-16300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
000-16300
RF Connectors / Coaxial Connectors 000-16300
RF Connectors / Coaxial Connectors ST Plg 50ohm RG-122 180 195 1865A 8218

RF Connectors / Coaxial Connectors ST Plg 50ohm RG-122 180 195 1865A 8218

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 000-16300 000-16300 000-16300-ND 000-16300
Product Name BNC 50ohm RG180 Clamp Plug RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data